The FAD1-04010CBAW11 is a 40mm x 40mm x 10mm brushless DC axial fan with a ball bearing and 300mm UL 1007 AWG 26 wire leads, designed for air cooling. It operates at 12 VDC, drawing 0.040 A and consuming 0.48 W, achieving 3300 rpm, 0.093 CMM (3.3 CFM) airflow, and 1.117 mmAq (0.044 InAq) static pressure with a noise level of 14.0 dB/A. The frame and impeller are made of UL94V-0 plastic. The operating temperature range is -10°C to 70°C, and the expected life is 70,000 hours. The fan weight is 17.0 g.
FAD1-04010CBAW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 40X10MM 12VDC WIRE
DC Fans DC FAN 40x10mm Ball 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04010CBAW11 | FAD1-04010CBAW11 | FAD1-04010CBAW11 |
| Product Name | 40x40x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 3.3 SCFM (5.61 m³/hr) | 3.3 SCFM (5.61 m³/hr) | |
| Maximum Static Pressure | 0.0440 in H2O (0.0822 Torr) | ||
| Maximum Sound Level | 14 dbA | 14 dbA | |
| Nominal Voltage | 12 volts | 12 volts |