Qualtek Electronics Corp. Fan Power Cord; For Use With Qualtek Electronics 313006-01

Description
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:79"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:125V RoHS Compliant: Yes
Description
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:79"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Qualtek Electronics - 94C1703 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Qualtek Electronics
94C1703
Fan Power Cord; For Use With Qualtek Electronics 94C1703
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:79"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:125V RoHS Compliant: Yes

FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:79"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 94C1703
Product Name Fan Power Cord; For Use With Qualtek Electronics
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.59 SCFM (69 m³/hr)
Blower/Fan Type Axial Fan
View Details
Nominal Rated Voltage Ac Finder - 92X8666 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details