The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor, IC protection, and 280mm UL 1007 AWG 24 wire leads. It is available with plastic UL94V-0 or aluminum frames and plastic UL94V-0 impellers. The FAD1-12038ESJW variant operates at 48VDC, reaches 3200 rpm, delivers 3.399 CMM (120.109 CFM) airflow, generates 8.509 mmAq (0.335 InAq) static pressure, and produces 48.0 dB/A noise at one meter. It uses a sleeve bearing with a 30,000-hour life expectancy and operates from -10°C to 60°C. The frame is aluminum and the impeller is plastic, as indicated by the trailing '3' in the part number. The series is not explicitly listed with UL, cUL, TUV, or CE approvals in the provided data.
FAD1-12038ESJW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 48VDC WIRE
DC Fans DC FAN 120x38mm Sleeve 48VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038ESJW32 | FAD1-12038ESJW32 | FAD1-12038ESJW32 |
| Product Name | 120x120x38mm, 48VDC, 120.109 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | |
| Maximum Static Pressure | 0.3350 in H2O (0.6259 Torr) | ||
| Maximum Sound Level | 48 dbA | 48 dbA | |
| Nominal Voltage | 48 volts | 48 volts |