The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor and IC motor protection. The FAD1-12038DSLW12 variant uses a sleeve bearing, operates at 24VDC, draws 0.10A, and delivers 71.635 CFM at 1950 rpm with a noise level of 36.2 dB(A). It has UL 1007 AWG 24, 280mm wire leads, a plastic UL94V-0 frame and impeller, an operating temperature range of -10°C to 60°C, and a life expectancy of 30,000 hours. The fan weighs 235g or 297g depending on mounting style.
FAD1-12038DSLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038DSLW12 | FAD1-12038DSLW12 |
| Product Name | 120x120x38mm, 24VDC, 71.635 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 71.64 SCFM (122 m³/hr) | 71.6 SCFM (122 m³/hr) |
| Maximum Static Pressure | 0.1280 in H2O (0.2391 Torr) | |
| Maximum Sound Level | 36.2 dbA | 36.2 dbA |
| Nominal Voltage | 24 volts | 24 volts |