Qualtek Electronics Corp. 120x120x38mm, 24VDC, 120.109 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-12038DSJW12

Description
FAD1-12038DSJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-12038DSJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x38mm, 24VDC, 120.109 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan - FAD1-12038DSJW12 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x38mm, 24VDC, 120.109 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan
FAD1-12038DSJW12
120x120x38mm, 24VDC, 120.109 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-12038DSJW12
FAD1-12038DSJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12038DSJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-12038DSJW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-12038DSJW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-12038DSJW12
FAN AXIAL 120X38.5MM 24VDC WIRE

FAN AXIAL 120X38.5MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC FAN 120x38mm 24VDC Sleeve WIRE

DC Fans DC FAN 120x38mm 24VDC Sleeve WIRE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12038DSJW12 FAD1-12038DSJW12 FAD1-12038DSJW12
Product Name 120x120x38mm, 24VDC, 120.109 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr)
Maximum Static Pressure 0.3350 in H2O (0.6259 Torr)
Maximum Sound Level 48 dbA 48 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

30x30x10mm, 5 VDC, 4 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010BHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
60x60x20mm, 12 VDC, 23.554 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020CHKW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.55 SCFM (40.04 m³/hr)
Maximum Static Pressure 0.2830 in H2O (0.5287 Torr)
View Details
4 suppliers
DC Brushless Fans (BLDC) - FAD1-04020CSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.7 SCFM (13.09 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
40x40x10mm, 5 VDC, 4.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
4 suppliers