The FAD1-12038CSMW12 is a 120x120x38mm DC axial fan with a brushless DC motor, sleeve bearing, and plastic UL94V-0 frame and impeller. It operates at 12 VDC, draws 0.34 A, and consumes 4.08 W, achieving a speed of 2540 rpm, an airflow of 2.725 CMM (96.3 CFM), and a static pressure of 5.791 mmAq. Noise levels are 45.0 dB(A) at one meter from the intake axis. Operating temperature ranges from -10°C to 60°C, with a rated life expectancy of 30,000 hours. The fan uses UL 1007 AWG 24, 280 mm wire leads and weighs 235/297 g.
FAD1-12038CSMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 12VDC WIRE
DC Fans DC FAN 120x38mm 12VDC Sleeve WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CSMW12 | FAD1-12038CSMW12 | FAD1-12038CSMW12 |
| Product Name | 120x120x38mm, 12VDC, 96.3 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 96.3 SCFM (164 m³/hr) | 96.3 SCFM (164 m³/hr) | |
| Maximum Static Pressure | 0.2280 in H2O (0.4260 Torr) | ||
| Maximum Sound Level | 45 dbA | 45 dbA | |
| Nominal Voltage | 12 volts | 12 volts |