The FAD1-02510BBLW11 is a 25x25x10mm brushless DC axial fan with a two-ball bearing, operating at 5 VDC, delivering 1.6 CFM airflow at 8000 rpm and 0.090 inAq static pressure, with 18.3 dB(A) noise level and 8.0 g weight. It has UL 1571 AWG 28, 140mm wire leads, a plastic UL94V-0 frame and impeller, operates from -10°C to 70°C, and has a life expectancy of 70,000 hours.
FAD1-02510BBLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1571 AWG 28, 140mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note: FAD1-02510CBLW11, FAD1-02510CHLW11, and FAD1-02510CHMW11 do not have TUV approval
FAN AXIAL 25X10MM BALL 5VDC WIRE
DC Fans DC FAN 25x10mm 5VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-02510BBLW11 | FAD1-02510BBLW11 | FAD1-02510BBLW11 |
| Product Name | 25x25x10mm, 5 VDC, 1.6 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 1.6 SCFM (2.72 m³/hr) | 1.6 SCFM (2.72 m³/hr) | |
| Maximum Static Pressure | 0.0900 in H2O (0.1681 Torr) | ||
| Maximum Sound Level | 18.3 dbA | 18.3 dbA | |
| Nominal Voltage | 5 volts | 5 volts |