The FAD1-04010 series is a 40x40x10mm brushless DC axial fan with a plastic UL94V-0 frame and impeller, using either ball or hydrodynamic bearings. The FAD1-04010C*HW11 variant operates at 12 VDC with a power consumption of 1.08 W, achieving 6000 rpm, 6.2 CFM airflow, and 0.100 inAq static pressure, and produces 26.0 dB(A) noise at one meter distance. It has a 70,000-hour life expectancy with ball bearings, operates between -10°C and 70°C, and uses UL 1007 AWG 26, 300mm wire leads.
FAD1-04010CBHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 6.2 CFM (0.174m³/min) 2 Wire Leads
DC AXIAL FAN, 40MM, 6.2CFM, 26DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.2CFM; Noise Rating:26dBA; Power Rating:1.08W; Rated Speed:6000rpmRoHS Compliant: Yes
DC Fans DC FAN 40x10mm Ball 12VDC WIRE
FAN AXIAL 40X10MM 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04010CBHW11 | Q613-ND | 45T8815 | FAD1-04010CBHW11 | FAD1-04010CBHW11 |
| Product Name | 40x40x10mm, 12 VDC, 6.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Dc Axial Fan, 40Mm, 6.2Cfm, 26Dba; Supply Voltage Vdc Qualtek Electronics | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 6.2 SCFM (10.54 m³/hr) | 6.2 SCFM (10.54 m³/hr) | 6.2 SCFM (10.54 m³/hr) | 6.2 SCFM (10.54 m³/hr) | |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | 0.1000 in H2O (0.1868 Torr) | |||
| Maximum Sound Level | 26 dbA | 26 dbA | 26 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |