The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor, IC protection, and 280mm UL 1007 AWG 24 wire leads. It features a plastic UL94V-0 frame and impeller, or an aluminum frame with a plastic impeller. The sleeve bearing variant operates from -10°C to 60°C and has a life expectancy of 30,000 hours. The model FAD1-12038C*HW* includes a 12VDC version with an airflow of 105.461 CFM, a static pressure of 6.731 mmAq, and a noise level of 46.7 dB(A).
FAD1-12038CSHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x38mm 12VDC Sleeve WIRE
FAN AXIAL 120X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CSHW12 | FAD1-12038CSHW12 | FAD1-12038CSHW12 |
| Product Name | 120x120x38mm, 12VDC, 105.461 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 105 SCFM (179 m³/hr) | 106 SCFM (179 m³/hr) | |
| Maximum Static Pressure | 0.2650 in H2O (0.4951 Torr) | ||
| Maximum Sound Level | 46.7 dbA | 46.7 dbA | |
| Nominal Voltage | 12 volts | 12 volts |