Qualtek Electronics Corp. 60x60x20mm, 24 VDC, 14.279 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-06020DHMW11

Description
FAD1-06020DHMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals. Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only
Request a Quote
Description
FAD1-06020DHMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals. Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-06020 series is a 60x60x20mm DC axial fan with a brushless motor and impedance protection. The FAD1-06020DHMW11 variant operates at 24 VDC, delivers 14.279 CFM at 3900 rpm, consumes 0.96 W, and uses a hydro dynamic bearing with a 50,000-hour life expectancy. It has a plastic UL94V-0 frame and impeller, UL 1007 AWG 24 wire leads 320mm long, an operating temperature range of -10°C to 70°C, and a noise level of 28.0 dB/A measured at one meter from the intake. The unit weighs 49.0 g. The exact part number FAD1-06020DHMW11 is not listed, but FAD1-06020DBMW11 is listed with identical specifications, confirming the series is covered.

Datasheet Summary
Powered by GS/AI

The FAD1-06020 series is a 60x60x20mm DC axial fan with a brushless motor and impedance protection. The FAD1-06020DHMW11 variant operates at 24 VDC, delivers 14.279 CFM at 3900 rpm, consumes 0.96 W, and uses a hydro dynamic bearing with a 50,000-hour life expectancy. It has a plastic UL94V-0 frame and impeller, UL 1007 AWG 24 wire leads 320mm long, an operating temperature range of -10°C to 70°C, and a noise level of 28.0 dB/A measured at one meter from the intake. The unit weighs 49.0 g. The exact part number FAD1-06020DHMW11 is not listed, but FAD1-06020DBMW11 is listed with identical specifications, confirming the series is covered.

Suppliers

Company
Product
Description
Supplier Links
60x60x20mm, 24 VDC, 14.279 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020DHMW11 - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x20mm, 24 VDC, 14.279 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-06020DHMW11
60x60x20mm, 24 VDC, 14.279 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-06020DHMW11
FAD1-06020DHMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals. Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only

FAD1-06020DHMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals.
Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 60x20mm 24VDC Hydro WIRE

DC Fans DC FAN 60x20mm 24VDC Hydro WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-06020DHMW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-06020DHMW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-06020DHMW11
FAN AXIAL 60X20MM 24VDC WIRE

FAN AXIAL 60X20MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-06020DHMW11 FAD1-06020DHMW11 FAD1-06020DHMW11
Product Name 60x60x20mm, 24 VDC, 14.279 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr) 14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
Maximum Sound Level 28 dbA 28 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 92B2878 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-05010CALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers