Qualtek Electronics Corp. 60x60x25mm, 12 VDC, 17.9 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan FAD1-06025CBMW19-A

Description
FAD1-06025CBMW19-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote Datasheet
Description
FAD1-06025CBMW19-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60x60x25mm, 12 VDC, 17.9 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FAD1-06025CBMW19-A - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x25mm, 12 VDC, 17.9 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan
FAD1-06025CBMW19-A
60x60x25mm, 12 VDC, 17.9 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan FAD1-06025CBMW19-A
FAD1-06025CBMW19-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control

FAD1-06025CBMW19-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FAD1-06025CBMW19-A
Product Name 60x60x25mm, 12 VDC, 17.9 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
Maximum Sound Level 28.1 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q566-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr)
Maximum Static Pressure 0.1180 in H2O (0.2205 Torr)
View Details
4 suppliers
DC Brushless Fans (BLDC) - FAD1-06025BSHW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
3 suppliers
40x40x20mm, 5 VDC, 7.741 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
50x50x10mm, 5 VDC, 9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010BBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers