The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor, IC protection, and two ball, sleeve, or hydrodynamic bearing options. The FAD1-12038CBJW variant operates at 12VDC, draws 0.62A, consumes 7.44W, and achieves 3200 rpm with an airflow of 3.399 CMM (120.109 CFM) and a static pressure of 8.509 mmAq, producing 48.0 dB(A) noise at one meter. It uses UL 1007 AWG 24, 280mm wire leads, has a plastic UL94V-0 frame and impeller, and operates from -10°C to 70°C with a 70,000-hour life expectancy. Weight is 235/297 grams.
FAD1-12038CBJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 120.1 CFM (3.36m³/min) 2 Wire Leads
FAN AXIAL 120X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CBJW12 | Q999-ND | FAD1-12038CBJW12 |
| Product Name | 120x120x38mm, 12VDC, 120.109 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) |
| Maximum Static Pressure | 0.3350 in H2O (0.6259 Torr) | 0.3350 in H2O (0.6259 Torr) | |
| Maximum Sound Level | 48 dbA | 48 dbA | 48 dbA |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |