The FAD1-05010CHMW11 is a 50x50x10mm DC axial fan with a brushless motor and hydrodynamic bearing, designed for low-noise air movement in electronics cooling. It operates at 12 VDC, draws 0.10 A, and consumes 1.20 W, delivering 9.000 CFM (0.254 CMM) at 4300 rpm with a static pressure of 2.030 mmAq (0.080 InAq). Noise levels are rated at 24.0 dB/A. The fan uses UL 1007 AWG 26 wire leads measuring 290 mm and has an operating temperature range of -10°C to 70°C with a life expectancy of 50,000 hours. Both frame and impeller are made of plastic rated UL94V-0.
FAD1-05010CHMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 50x10mm 12VDC Hydro WIRE
FAN AXIAL 50X10.5MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-05010CHMW11 | FAD1-05010CHMW11 | FAD1-05010CHMW11 |
| Product Name | 50x50x10mm, 12 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 9 SCFM (15.3 m³/hr) | 9 SCFM (15.3 m³/hr) | |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) | ||
| Maximum Sound Level | 24 dbA | 24 dbA | |
| Nominal Voltage | 12 volts | 12 volts |