FAD1-06020DBMW11 is a 60mm × 60mm × 20mm brushless DC axial fan with a two-ball bearing, operating at 24 VDC, delivering 14.279 CFM at 3900 rpm, and consuming 0.04 A (0.96 W). It has UL 1007 AWG 24, 320mm wire leads, a plastic frame and impeller rated UL94V-0, an operating temperature range of -10°C to 70°C, and a life expectancy of 70,000 hours. The fan has UL and cUL approvals only.
FAD1-06020DBMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals.
Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 14.3 CFM (0.400m³/min) 2 Wire Leads
FAN AXIAL 60X20MM 24VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-06020DBMW11 | Q1004-ND | FAD1-06020DBMW11 |
| Product Name | 60x60x20mm, 24 VDC, 14.279 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 14.28 SCFM (24.27 m³/hr) | 14.3 SCFM (24.31 m³/hr) | 14.3 SCFM (24.31 m³/hr) |
| Maximum Static Pressure | 0.1120 in H2O (0.2093 Torr) | 0.1120 in H2O (0.2093 Torr) | |
| Maximum Sound Level | 28 dbA | 28 dbA | 28 dbA |
| Nominal Voltage | 24 volts | 24 volts | 24 volts |