The FAD1-12032EHHW12 is a 120mm x 120mm x 32mm DC axial fan with a hydrodynamic bearing, operating at 48VDC and delivering 111.71 CFM airflow at 2750 RPM, with a noise level of 43.3 dB(A) and a weight of 213.0 grams. It uses UL 1007 AWG 24, 280mm wire leads, has a plastic frame and impeller rated UL94V-0, operates from -10°C to 70°C, and has a life expectancy of 50,000 hours. The fan is brushless DC with IC motor protection.
FAD1-12032EHHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x32mm 48VDC Hydro WIRE
FAN AXIAL 120X32.3MM 48VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032EHHW12 | FAD1-12032EHHW12 | FAD1-12032EHHW12 |
| Product Name | 120x120x32mm, 48VDC, 111.71 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) | |
| Maximum Static Pressure | 0.2410 in H2O (0.4503 Torr) | ||
| Maximum Sound Level | 43.3 dbA | 43.3 dbA | |
| Nominal Voltage | 48 volts | 48 volts |