Qualtek Electronics Corp. 60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan FAD1-06025BHHW19-A

Description
FAD1-06025BHHW19-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control DC Axial Fan
Request a Quote Datasheet
Description
FAD1-06025BHHW19-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control DC Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHHW19-A - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan
FAD1-06025BHHW19-A
60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan FAD1-06025BHHW19-A
FAD1-06025BHHW19-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control DC Axial Fan

FAD1-06025BHHW19-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 40,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control
DC Axial Fan

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FAD1-06025BHHW19-A
Product Name 60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
Maximum Sound Level 33.1 dbA
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Emi/rfi Power Line Filters Qualtek Electronics - 17B7563 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
30x30x10mm, 5 VDC, 3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-03010BBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
3 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7489 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details