Qualtek Electronics Corp. 120x120x32mm, 24VDC, 59.461 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-12032DHAW12

Description
FAD1-12032DHAW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-12032DHAW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x32mm, 24VDC, 59.461 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-12032DHAW12 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x32mm, 24VDC, 59.461 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-12032DHAW12
120x120x32mm, 24VDC, 59.461 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-12032DHAW12
FAD1-12032DHAW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12032DHAW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-12032DHAW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-12032DHAW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-12032DHAW12
FAN AXIAL 120X32.3MM 24VDC WIRE

FAN AXIAL 120X32.3MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC FAN 120x32mm 24VDC Hydro WIRE

DC Fans DC FAN 120x32mm 24VDC Hydro WIRE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12032DHAW12 FAD1-12032DHAW12 FAD1-12032DHAW12
Product Name 120x120x32mm, 24VDC, 59.461 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59.46 SCFM (101 m³/hr) 59.5 SCFM (101 m³/hr)
Maximum Static Pressure 0.0750 in H2O (0.1401 Torr)
Maximum Sound Level 26.9 dbA 26.9 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q579-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 34 SCFM (57.79 m³/hr)
Maximum Static Pressure 0.1160 in H2O (0.2167 Torr)
View Details
3 suppliers
40x40x20mm, 5 VDC, 7.741 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020BBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
4 suppliers
Fan Accessories; Wire Form Fan Guard Qualtek Electronics - 87F3904 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details