FAD1-12032C series is a 120x120x32mm brushless DC axial fan with a sleeve bearing, operating at 12VDC and featuring UL 1007 AWG 24, 280mm wire leads. The frame and impeller are made of plastic rated UL94V-0. For the sleeve bearing variant, the operating temperature range is -10°C to 60°C and the life expectancy is 30,000 hours. The FAD1-12032CSAW12 model operates at 1450 rpm, delivers 59.461 CFM airflow, and has a noise level of 26.9 dB(A) at one meter from the intake axis. The unit weighs 213.0 grams.
FAD1-12032CSAW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x32mm 12VDC Sleeve WIRE
FAN AXIAL 120X32.3MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032CSAW12 | FAD1-12032CSAW12 | FAD1-12032CSAW12 |
| Product Name | 120x120x32mm, 12VDC, 59.461 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 59.46 SCFM (101 m³/hr) | 59.5 SCFM (101 m³/hr) | |
| Maximum Static Pressure | 0.0750 in H2O (0.1401 Torr) | ||
| Maximum Sound Level | 26.9 dbA | 26.9 dbA | |
| Nominal Voltage | 12 volts | 12 volts |