The FAD1-12025DHMW12 is a 120mm × 120mm × 25mm DC axial fan with a brushless motor, hydrodynamic bearing, and 280mm UL 1007 AWG 24 wire leads. It operates at 24 VDC, draws 0.13 A, consumes 3.12 W, and delivers 81.054 CFM airflow at 2050 RPM with a static pressure of 2.870 mmAq and a noise level of 38.0 dB(A). The frame and impeller are made of UL94V-0 rated plastic. Operating temperature range is -10°C to 70°C with a life expectancy of 50,000 hours. Weight is 156.0 g.
FAD1-12025DHMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-12025DBAW12, FAD1-12025DSAW12, FAD1-12025DHAW12 has no approvals.
DC Fans DC FAN 120x25mm 24VDC Hydro WIRE
FAN AXIAL 120X25.5MM 24VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12025DHMW12 | FAD1-12025DHMW12 | FAD1-12025DHMW12 |
| Product Name | 120x120x25mm, 24VDC, 81.054CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 81.05 SCFM (138 m³/hr) | 81 SCFM (138 m³/hr) | |
| Maximum Static Pressure | 0.1130 in H2O (0.2111 Torr) | ||
| Maximum Sound Level | 38 dbA | 38 dbA | |
| Nominal Voltage | 24 volts | 24 volts |