The FAD1-04010DHLW11 is a 40x40x10mm DC axial fan with a brushless motor and hydrodynamic bearing, designed for cooling applications. It operates at 24 VDC, drawing 0.030 A and consuming 0.72 W, with a speed of 4200 rpm, airflow of 4.2 CFM, and static pressure of 1.524 mmAq. Noise level is 21.0 dB(A) at one meter from the intake. The fan uses UL 1007 AWG 26 wire leads, 300 mm in length, and features a plastic frame and impeller rated UL94V-0. Operating temperature ranges from -10°C to 70°C, with a life expectancy of 50,000 hours. The part is impedance protected.
FAD1-04010DHLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 40x10mm hydro 24VDC WIRE
FAN AXIAL 40X10MM 24VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04010DHLW11 | FAD1-04010DHLW11 | FAD1-04010DHLW11 |
| Product Name | 40x40x10mm, 24 VDC, 4.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 4.2 SCFM (7.14 m³/hr) | 4.2 SCFM (7.14 m³/hr) | |
| Maximum Static Pressure | 0.0600 in H2O (0.1121 Torr) | ||
| Maximum Sound Level | 21 dbA | 21 dbA | |
| Nominal Voltage | 24 volts | 24 volts |