The FAD1-09225CSJW12 is a 92x92x25 mm DC axial fan with a brushless motor and sleeve bearing, designed for low-noise cooling applications. It operates at 12 VDC, draws 0.27 A, and delivers 61.929 CFM at 3300 rpm with a static pressure of 4.749 mmAq and a noise level of 42.2 dB(A). The fan uses UL 1007 AWG 24, 290 mm wire leads, and both frame and impeller are made of UL94V-0 plastic. Operating temperature ranges from -10°C to 60°C, with a rated life expectancy of 30,000 hours. Weight is 92.0 g.
FAD1-09225CSJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve Bearing
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 92.5X25MM 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225CSJW12 | FAD1-09225CSJW12 |
| Product Name | 92x92x25mm, 12 VDC, 61.929 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 61.93 SCFM (105 m³/hr) | 61.9 SCFM (105 m³/hr) |
| Maximum Static Pressure | 0.1870 in H2O (0.3494 Torr) | |
| Maximum Sound Level | 42.2 dbA | 42.2 dbA |
| Nominal Voltage | 12 volts | 12 volts |