The FAD1-08038CBJW12 is an 80x80x38mm brushless DC axial fan with two ball bearings, designed for airflow of 62.161 CFM at 4000 rpm and 12 VDC. It draws 0.34 A and consumes 4.08 W. Noise level is 43.7 dB(A) measured at one meter from the intake axis. The fan uses UL 1007 AWG 24, 310mm wire leads, has a plastic frame and impeller rated UL94V-0, operates from -10°C to 70°C, and has a rated life of 70,000 hours. Weight is 120.0 g.
FAD1-08038CBJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 310mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 80x38mm Ball 12VDC WIRE
FAN AXIAL 80.5X38MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08038CBJW12 | FAD1-08038CBJW12 | FAD1-08038CBJW12 |
| Product Name | 80x80x38mm, 12 VDC, 62.161 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 62.16 SCFM (106 m³/hr) | 62.2 SCFM (106 m³/hr) | |
| Maximum Static Pressure | 0.3190 in H2O (0.5960 Torr) | ||
| Maximum Sound Level | 43.7 dbA | 43.7 dbA | |
| Nominal Voltage | 12 volts | 12 volts |