FAD1-03010CBMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1571 AWG 28, 140mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only
FAN AXIAL 30X10MM 12VDC WIRE
Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Ball 3.3 CFM (0.092m³/min) 2 Wire Leads
DC Fans DC FAN 30x10mm 12VDC Ball WIRE
Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|---|
Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
Product Number | FAD1-03010CBMW11 | FAD1-03010CBMW11 | FAD1-03010CBMW11-ND | FAD1-03010CBMW11 |
Product Name | 30x30x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) | DC Fans |
Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
Maximum Air Flow | 3.3 SCFM (5.61 m³/hr) | 3.3 SCFM (5.61 m³/hr) | 3.3 SCFM (5.61 m³/hr) | |
Maximum Static Pressure | 0.1480 in H2O (0.2765 Torr) | 0.1480 in H2O (0.2765 Torr) | ||
Maximum Sound Level | 30 dbA | 30 dbA | 30 dbA | |
Nominal Voltage | 12 volts | 12 volts | 12 volts |