Qualtek Electronics Corp. 60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-06025CBJW12-A

Description
FAD1-06025CBJW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE DC Axial Fan
Request a Quote
Description
FAD1-06025CBJW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE DC Axial Fan
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-06025CBJW12-A is a 60x60x25mm brushless DC axial fan with a ball bearing, operating at 12 VDC, delivering 26.178 CFM airflow at 5000 rpm, and producing 38.4 dB(A) noise at one meter distance. It features UL 1061 AWG 26, 320mm wire leads, a plastic UL94V-0 frame and impeller, an operating temperature range of -10°C to 70°C, and a life expectancy of 70,000 hours at 40°C.

Datasheet Summary
Powered by GS/AI

The FAD1-06025CBJW12-A is a 60x60x25mm brushless DC axial fan with a ball bearing, operating at 12 VDC, delivering 26.178 CFM airflow at 5000 rpm, and producing 38.4 dB(A) noise at one meter distance. It features UL 1061 AWG 26, 320mm wire leads, a plastic UL94V-0 frame and impeller, an operating temperature range of -10°C to 70°C, and a life expectancy of 70,000 hours at 40°C.

Suppliers

Company
Product
Description
Supplier Links
60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBJW12-A - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-06025CBJW12-A
60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-06025CBJW12-A
FAD1-06025CBJW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE DC Axial Fan

FAD1-06025CBJW12-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Axial Fan

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FAD1-06025CBJW12-A
Product Name 60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
Maximum Sound Level 38.4 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 5 VDC, 23.366 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHHW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
40x40x10mm, 24 VDC, 6.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010DBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers
AC Fans - Q562-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
4 suppliers
DC Brushless Fans (BLDC) - FAD1-04010CSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers