Qualtek Electronics Corp. AC Fans FAA1-08025NBHT31

Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 21.0 CFM (0.588m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 21.0 CFM (0.588m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - Q562-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
Q562-ND
AC Fans Q562-ND
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 21.0 CFM (0.588m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 21.0 CFM (0.588m³/min) 2 Terminals

Buy Now Datasheet
FAN 80X25MM BALL 115VAC TERM - 70111330 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN 80X25MM BALL 115VAC TERM
70111330
FAN 80X25MM BALL 115VAC TERM 70111330
Qualtek Electronics offers a complete line of low cost AC and DC axial fans produced in high tech facilities assuring high quality standards with large production capabilities. Qualtek's AC and DC fans are offered in a large variety of bearing types: 2-Ball, 1-Ball 1-Sleeve, Sleeve, and Hydro Dynamic with a wide range of speeds. AC fans are available from 115 to 230 VAC and sizes from 60 mm to 280 mm, DC fans from are available from 3.3-60 VDC and sizes from 20 mm to 254 mm with a large array of functions and special features.

Qualtek Electronics offers a complete line of low cost AC and DC axial fans produced in high tech facilities assuring high quality standards with large production capabilities. Qualtek's AC and DC fans are offered in a large variety of bearing types: 2-Ball, 1-Ball 1-Sleeve, Sleeve, and Hydro Dynamic with a wide range of speeds. AC fans are available from 115 to 230 VAC and sizes from 60 mm to 280 mm, DC fans from are available from 3.3-60 VDC and sizes from 20 mm to 254 mm with a large array of functions and special features.

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC FAN 80x25mm Ball 115VAC TERM

AC Fans AC FAN 80x25mm Ball 115VAC TERM

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - FAA1-08025NBHT31 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
FAA1-08025NBHT31
Fans, Thermal Management - Fans - AC Fans FAA1-08025NBHT31
FAN AXIAL 80X25MM 115VAC TERM

FAN AXIAL 80X25MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number Q562-ND 70111330 FAA1-08025NBHT31 FAA1-08025NBHT31
Product Name AC Fans FAN 80X25MM BALL 115VAC TERM AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr) 15 to 21 SCFM (25.5 to 35.69 m³/hr) 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
Maximum Sound Level 27.8 dbA 18.3 to 27.8 dbA 27.8 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
Supply Voltage Vdc Finder - 92X8678 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - XF6115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 115 volts
View Details
2 suppliers
Axial Fan - 85MG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details