The FAD1-06025BHMW14-A is a 60x60x25mm brushless DC axial fan with hydrodynamic bearing and a speed sensor (FG) function. It operates at 5 VDC, draws 0.35 A, consumes 1.75 W, and delivers 17.9 CFM at 3500 rpm with a static pressure of 0.152 inAq. Noise level is 28.1 dB(A) measured at one meter from the intake. The fan uses UL 1061 AWG 26, 320mm wire leads, has a plastic UL94V-0 frame and impeller, and operates from -10°C to 70°C with a life expectancy of 40,000 hours at 40°C.
FAD1-06025BHMW14-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 40,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FAD1-06025BHMW14-A |
| Product Name | 60x60x25mm, 5 VDC, 17.9 CFM, 3 Wire Leads, Speed Sensor (FG), Hydro Dynamic Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 17.9 SCFM (30.43 m³/hr) |
| Maximum Static Pressure | 0.1520 in H2O (0.2840 Torr) |
| Maximum Sound Level | 28.1 dbA |
| Nominal Voltage | 5 volts |