Qualtek Electronics Corp. AC Fans FAA1-12038NBHW31-A

Description
Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 97.0 CFM (2.72m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 97.0 CFM (2.72m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - Q588-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
Q588-ND
AC Fans Q588-ND
Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 97.0 CFM (2.72m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 97.0 CFM (2.72m³/min) 2 Wire Leads

Buy Now Datasheet
Ac Axial Fan, 120Mm, 97Cfm, 44.5Dba; Nominal Rated Voltage Ac Qualtek Electronics - 53W7051 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, 120Mm, 97Cfm, 44.5Dba; Nominal Rated Voltage Ac Qualtek Electronics
53W7051
Ac Axial Fan, 120Mm, 97Cfm, 44.5Dba; Nominal Rated Voltage Ac Qualtek Electronics 53W7051
AC AXIAL FAN, 120MM, 97CFM, 44.5DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:97CFM; Noise Rating:44.5dBA; Power Rating:14W RoHS Compliant: Yes

AC AXIAL FAN, 120MM, 97CFM, 44.5DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:97CFM; Noise Rating:44.5dBA; Power Rating:14W RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC FAN 120x38mm Ball 115VAC WIRE

AC Fans AC FAN 120x38mm Ball 115VAC WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - FAA1-12038NBHW31-A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
FAA1-12038NBHW31-A
Fans, Thermal Management - Fans - AC Fans FAA1-12038NBHW31-A
FAN AXIAL 119.5X38.5MM 115VAC

FAN AXIAL 119.5X38.5MM 115VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number Q588-ND 53W7051 FAA1-12038NBHW31-A FAA1-12038NBHW31-A
Product Name AC Fans Ac Axial Fan, 120Mm, 97Cfm, 44.5Dba; Nominal Rated Voltage Ac Qualtek Electronics AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 97 SCFM (165 m³/hr) 97 SCFM (165 m³/hr) 97 SCFM (165 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
Maximum Sound Level 44.5 dbA 44.5 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 1.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020X05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2815 to ? in H2O (0.5259 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
Axial Fans - 2557297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.73 SCFM (82.83 m³/hr)
Nominal Voltage 12 volts
View Details
Axial Fan - 129LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 48 dbA
View Details