The FAD1-03010B series is a 30x30x10mm brushless DC axial fan with hydrodynamic bearing, designed for low-noise airflow applications. It features a plastic frame and impeller rated UL94V-0, UL 1571 AWG 28 wire leads, and operates from -10°C to 70°C. The hydrodynamic bearing variant has a rated life of 50,000 hours. At 5 VDC, the HW11 model delivers 4.0 CFM (0.113 CMM) at 10,500 rpm with a static pressure of 5.080 mmAq and a noise level of 34.0 dB(A), weighing 8.0 g. All variants are impulse protected and approved for UL use.
FAD1-03010BHHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1571 AWG 28, 140mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only
DC Fans DC FAN 30x10mm 5VDC Hydro WIRE
FAN AXIAL 30X10MM 5VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-03010BHHW11 | FAD1-03010BHHW11 | FAD1-03010BHHW11 |
| Product Name | 30x30x10mm, 5 VDC, 4 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 4 SCFM (6.8 m³/hr) | 4 SCFM (6.8 m³/hr) | |
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | ||
| Maximum Sound Level | 34 dbA | 34 dbA | |
| Nominal Voltage | 5 volts | 5 volts |