Qualtek Electronics Corp. Power Line Filter Modules 851-03/004

Description
Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - Q459-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
Q459-ND
Power Line Filter Modules Q459-ND
Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
Filter, EMI; 3 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250 - 70133312 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, EMI; 3 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250
70133312
Filter, EMI; 3 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250 70133312
The 851 Series of general-purpose single-stage filters are designed to economically suppress line-to-ground (common mode) interference and built to meet or exceed most international safety standards and requirements.

The 851 Series of general-purpose single-stage filters are designed to economically suppress line-to-ground (common mode) interference and built to meet or exceed most international safety standards and requirements.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number Q459-ND 70133312
Product Name Power Line Filter Modules Filter, EMI; 3 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Chassis
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Conn, Plug, 10A, 250Vac; Connector Type Schurter - 67AC8775 - Newark, An Avnet Company
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line Filters - 2137075 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-7521-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details