Qualtek Electronics Corp. Power Entry Modules (PEM) 771W-X2/01

Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q841-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q841-ND
Power Entry Modules (PEM) Q841-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In

Buy Now Datasheet
Inlet, Power; Snap In Mount; 250 VAC; 2.5 A; 100 Megohms @ 500 VDC - 70133388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inlet, Power; Snap In Mount; 250 VAC; 2.5 A; 100 Megohms @ 500 VDC
70133388
Inlet, Power; Snap In Mount; 250 VAC; 2.5 A; 100 Megohms @ 500 VDC 70133388
Male low current inlet. Max. Rating: 2.5 A/250 VAC

Male low current inlet.

  • Max. Rating: 2.5 A/250 VAC
Supplier's Site
Power Entry, Rcpt, 2.5A, 250Vac, Solder; Iec Connector Type Qualtek Electronics - 17B7301 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 2.5A, 250Vac, Solder; Iec Connector Type Qualtek Electronics
17B7301
Power Entry, Rcpt, 2.5A, 250Vac, Solder; Iec Connector Type Qualtek Electronics 17B7301
POWER ENTRY, RCPT, 2.5A, 250VAC, SOLDER; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:771W Series RoHS Compliant: Yes

POWER ENTRY, RCPT, 2.5A, 250VAC, SOLDER; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:771W Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q841-ND 70133388 17B7301
Product Name Power Entry Modules (PEM) Inlet, Power; Snap In Mount; 250 VAC; 2.5 A; 100 Megohms @ 500 VDC Power Entry, Rcpt, 2.5A, 250Vac, Solder; Iec Connector Type Qualtek Electronics
Mounting Panel Mount, Snap-In Snap In Mount Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers