Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 763-00/001

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q306-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q306-ND
Power Entry Connectors - Inlets, Outlets, Modules Q306-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 763-00/001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
763-00/001
AC Power Entry Modules 763-00/001
AC Power Entry Modules DPST SLDR TAB MODULE

AC Power Entry Modules DPST SLDR TAB MODULE

Buy Now Datasheet
Module, Multifunction; 10 A/6 A @ 250 VAC (UL/CSA); 250 VAC; DPST Power; Screw - 70133335 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Multifunction; 10 A/6 A @ 250 VAC (UL/CSA); 250 VAC; DPST Power; Screw
70133335
Module, Multifunction; 10 A/6 A @ 250 VAC (UL/CSA); 250 VAC; DPST Power; Screw 70133335
Multi-Function Modules. Both snap-in and screw mount incorporates an IEC male power inlet, fuseholder and optional voltage selector and power switch. Max. Rating: 761 and 762 Series — UL/CSAVDE 6 A/250 AC Max. Rating: 763 Series — ULVDE 10 A, CAS 6 A/250 VAC Max. Rating: 764 Series — US/CSA, VDE 10 A/250 V Max. Rating: 765 and 766 Series — UL/CSA 10 A, VDE 6 A/250 VAC

Multi-Function Modules. Both snap-in and screw mount incorporates an IEC male power inlet, fuseholder and optional voltage selector and power switch.

  • Max. Rating: 761 and 762 Series — UL/CSAVDE 6 A/250 AC
  • Max. Rating: 763 Series — ULVDE 10 A, CAS 6 A/250 VAC
  • Max. Rating: 764 Series — US/CSA, VDE 10 A/250 V
  • Max. Rating: 765 and 766 Series — UL/CSA 10 A, VDE 6 A/250 VAC
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number Q306-ND 763-00/001 70133335
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Module, Multifunction; 10 A/6 A @ 250 VAC (UL/CSA); 250 VAC; DPST Power; Screw
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel Mount Screw
Termination Types Solder Cup Solder Cup; Solder Lug Solder Cup
Standards / Certifications UL; CSA; CSA, SEMKO, UL RoHS UL; CSA; VDE
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C19 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Danish Black 16A/250VAC Socket - 88052031 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details