315005-01 is a 79-inch power cord with a ROJ 2" plug and an IEC 60320 C13 connector, featuring SJT 18AWG/3C unshielded cordage, a 60°C temperature rating, a 125VAC, 10A rating, and a black jacket. It is approved by UL and cUL and complies with ROHS.
315005-01 North American Power Cord
ROJ 2", Strip 5/8" to IEC 60320 C13
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: ROJ 2", Strip 5/8"
Other End: IEC 60320 C13
Approvals: UL, cUL
Length: 79 inches
POWER CORD, IEC 60320 C13-FREE END, 79"; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:79" RoHS Compliant: Yes
| Qualtek Electronics Corp. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 315005-01 | 17B6566 |
| Product Name | ROJ 2", Strip 5/8" to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches | Power Cord, Iec 60320 C13-Free End, 79; Connector To Connector Qualtek Electronics |
| Cord Color | Black | |
| Approvals | CEE | RoHS |
| Number of Conductors | 3 | |
| Male End Type | ROJ 2", Strip 5/8" |