Qualtek Electronics Corp. DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 16FT Length 1321039-16

Description
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C Connector A: DVI-D Dual Link (24+5) Male Connector B: DVI-D Dual Link (24+5) Male Color: Black Length: 16ft
Request a Quote Datasheet
Description
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C Connector A: DVI-D Dual Link (24+5) Male Connector B: DVI-D Dual Link (24+5) Male Color: Black Length: 16ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 16FT Length - 1321039-16 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 16FT Length
1321039-16
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 16FT Length 1321039-16
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C Connector A: DVI-D Dual Link (24+5) Male Connector B: DVI-D Dual Link (24+5) Male Color: Black Length: 16ft

DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C
Connector A: DVI-D Dual Link (24+5) Male
Connector B: DVI-D Dual Link (24+5) Male
Color: Black
Length: 16ft

Supplier's Site
Video Cables (DVI, HDMI) - 1321039-16 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
1321039-16
Video Cables (DVI, HDMI) 1321039-16
CBL M-M DVI-I DUAL LINK 16' SHLD

CBL M-M DVI-I DUAL LINK 16' SHLD

Supplier's Site Datasheet
Cable Assemblies - Video Cables (DVI, HDMI) - 1321039-16 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1321039-16
Cable Assemblies - Video Cables (DVI, HDMI) 1321039-16
CBL M-M DVI-I DUAL LINK 16' SHLD

CBL M-M DVI-I DUAL LINK 16' SHLD

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1321039-16 1321039-16 1321039-16
Product Name DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 16FT Length Video Cables (DVI, HDMI) Cable Assemblies - Video Cables (DVI, HDMI)
Application Computer Video
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 189-533008-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 6FT Length - 3021007-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
6 suppliers
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 30M Length - 1730006-30M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 98.43 ft (300 dm)
Connector Type HDMI A Male
View Details
3 suppliers
Power, Line Cables and Extension Cords - 189-411013-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details