The 07199-24 is a molded fan cord with a T-type female termination, rated for 10A at 125VAC and 5A at 250VAC. It uses SPT-1, 18/2 cordage rated for 105°C and 300V, with a length of 609.6mm ± 50mm and blunt-cut termination. The product is RoHS compliant and holds UL and cUL approvals.
24in T Type Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 07199-24 | CR170-ND |
| Product Name | 24IN T Type Style Fan Power Cord | Fan Cords |
| Number of Conductors | 2 | |
| Cord Length | 24 inch (610 mm) | 24 inch (610 mm) |
| Maximum Cable Temperature | 105 C (221 F) | 105 C (221 F) |