The WL1807MOD is a Wi-Fi dual-band industrial module supporting IEEE 802.11a/b/g/n with 20MHz SISO and 20MHz 2x2 MIMO at 2.4GHz, delivering up to 80Mbps TCP and 100Mbps UDP throughput. It includes a 100-pin QFM MOC package with dimensions of 13.3mm × 13.4mm × 2mm and operates across -40°C to +85°C. The module is FCC, IC, ETSI/CE, and TELEC certified with integrated antennas and supports SDIO host interface. It features low connected idle power consumption under 800µA and single-antenna coexistence with Bluetooth. The device is designed for IoT, industrial automation, and multimedia applications.
WL1807MOD WiLink? 8 Industrial Dual Band Combo, 2x2 MIMO Wi-Fi module
Integrated Circuits (ICs) - Wi-Fi products
WiFi Modules (802.11) WL18xxMOD Dual-Band Ind Mod
Bluetooth Module 100-Pin MOC T/R
IC RF TXRX+MCU BLUETOOTH 100SMD
| Texas Instruments | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | WL1807MODGIMOCR | WL1807MODGIMOCR | WL1807MODGIMOCR | 815-WL1807MODGIMOCR | WL1807MODGIMOCR |
| Product Name | WL1807MOD WiLink? 8 Industrial Dual Band Combo, 2x2 MIMO Wi-Fi module | Integrated Circuits (ICs) - Wi-Fi products | WiFi Modules (802.11) | Bluetooth Module 100-Pin MOC T/R | RF Transceiver ICs |
| Device Type | Transceiver | TxRx + MCU | Transceiver; TxRx + MCU | ||
| Technology | Wi-Fi / WiMAX / Wi-Mesh | Wi-Fi / WiMAX / Wi-Mesh | Bluetooth | 802.11a/b/g/n, Bluetooth v4.1 | |
| # of Tx | 17 # | ||||
| Bias Current | 0.8000 mA | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |