QUALCOMM, Incorporated RF Transceiver ICs - BC41C671A-IPK-E4 BC41C671A-IPK-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 810764-BC41C671A-IPK -E4 Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0, Class 1, 2 and 3 Memory Size: 6MB Flash, 48kB RAM Power - Output: 6dBm Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 96-TFBGA Data Rate (Maximum): 3Mbps Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 4.2V
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 810764-BC41C671A-IPK -E4 Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0, Class 1, 2 and 3 Memory Size: 6MB Flash, 48kB RAM Power - Output: 6dBm Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 96-TFBGA Data Rate (Maximum): 3Mbps Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 4.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC41C671A-IPK-E4 - 810764-BC41C671A-IPK-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC41C671A-IPK-E4
810764-BC41C671A-IPK-E4
RF Transceiver ICs - BC41C671A-IPK-E4 810764-BC41C671A-IPK-E4
Manufacturer: QUALCOMM Win Source Part Number: 810764-BC41C671A-IPK -E4 Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0, Class 1, 2 and 3 Memory Size: 6MB Flash, 48kB RAM Power - Output: 6dBm Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 96-TFBGA Data Rate (Maximum): 3Mbps Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 4.2V

Manufacturer: QUALCOMM
Win Source Part Number: 810764-BC41C671A-IPK-E4
Packaging: Reel
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.0, Class 1, 2 and 3
Memory Size: 6MB Flash, 48kB RAM
Power - Output: 6dBm
Part Status: Obsolete (End Of Life)
RF Family/Standard: Bluetooth
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 96-TFBGA
Data Rate (Maximum): 3Mbps
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 4.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 810764-BC41C671A-IPK-E4
Product Name RF Transceiver ICs - BC41C671A-IPK-E4
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details