QUALCOMM, Incorporated RF Multiplexers B39881B8013P810

Description
RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 9-SMD, No Lead
Request a Quote Datasheet
Description
RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 9-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39881B8013P810TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
B39881B8013P810TR-ND
RF Multiplexers B39881B8013P810TR-ND
RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 9-SMD, No Lead

RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 9-SMD, No Lead

Buy Now Datasheet
RF Multiplexers - B39881B8013P810CT-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
B39881B8013P810CT-ND
RF Multiplexers B39881B8013P810CT-ND
RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 9-SMD, No Lead

RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 9-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number B39881B8013P810TR-ND
Product Name RF Multiplexers
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1710 to 1920MHz - UIYTX120120A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Multiplexer - DP-2942 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o4035260 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 2 dB
View Details
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details