The DP-5070 is a diplexer designed to combine or split signals at harmonic frequencies, using low-pass and high-pass filters to pass DC bias between the low-frequency and common ports. It operates over a frequency range of 5.0 to 7.0 GHz in the fundamental band and 10.0 to 14.0 GHz in the second harmonic band, with typical insertion losses of 0.5 dB at minimum frequency and 1.3 dB at maximum frequency. The device handles up to 50 W CW power and features 2.92mm female connectors.
Maury’s line of diplexers (DP-series) and triplexers (TP-series) are designed for applications which require combining/ splitting signals at or around harmonic frequencies (nFo) and are connectorized for design-in and test and measurement applications. DP-series diplexers are designed using low-pass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port. TP-series triplexers are designed using low-pass, bandpass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port.
| Maury Microwave | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | DP-5070 |
| Product Name | Multiplexer |
| Device Type | Multiplexer |