QUALCOMM, Incorporated Resonators - B39421R2702U310 B39421R2702U310

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021532-B39421R2702U 310 Packaging: Reel - TR Type: SAW Mounting: SMD (SMT) Impedance: 50 Ohm Frequency: 418.05MHz Height: 0.053" (1.35mm) Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021532-B39421R2702U 310 Packaging: Reel - TR Type: SAW Mounting: SMD (SMT) Impedance: 50 Ohm Frequency: 418.05MHz Height: 0.053" (1.35mm) Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - B39421R2702U310 - 1021532-B39421R2702U310 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - B39421R2702U310
1021532-B39421R2702U310
Resonators - B39421R2702U310 1021532-B39421R2702U310
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021532-B39421R2702U 310 Packaging: Reel - TR Type: SAW Mounting: SMD (SMT) Impedance: 50 Ohm Frequency: 418.05MHz Height: 0.053" (1.35mm) Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021532-B39421R2702U310
Packaging: Reel - TR
Type: SAW
Mounting: SMD (SMT)
Impedance: 50 Ohm
Frequency: 418.05MHz
Height: 0.053" (1.35mm)
Categories: Crystals, Oscillators, Resonators
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1021532-B39421R2702U310
Product Name Resonators - B39421R2702U310
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ZTB455E - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 0.4550 MHz
View Details
6 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details
ABM8AIG MHz Crystal - ABM8AIG-27.000MHZ-12-2Z-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 50 ppm
View Details
6 suppliers