The ZTB455E is a 455 kHz ceramic resonator with a frequency tolerance of ±2 kHz at +25°C and frequency stability of ±0.3% over the operating temperature range of -20°C to +80°C. It has an equivalent series resistance of 20 ohms, load capacitance of 100 pF, and long-term aging of ±0.5% over 10 years. The device is RoHS compliant with an exemption noted, operates within a storage temperature range of -20°C to +85°C, and is compatible with MSL 1 moisture sensitivity level. It is not compatible with reflow soldering and has a maximum peak solder temperature of +230°C for up to 5 seconds. The part is not suggested for new designs.
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
Ceramic Resonator 455.0000KHZ
Ceramic Resonator 455.0000KHZ
455kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole
Manufacturer: ECS Inc.
Win Source Part Number: 808566-ZTB455E
Packaging: Bulk
Type: Ceramic
Mounting Style: Through Hole
Frequency: 455kHz
Height: 0.354" (9.00mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±2kHz
Temperature Range - Operating: -20°C ~ 80°C
Dimension: 0.276" L x 0.138" W (7.00mm x 3.50mm)
Manufacturer Package: Radial, Box - 2 Lead, 5.00mm Pitch
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
CRYSTAL RESONATOR, 455KHZ, THROUGH HOLE ROHS COMPLIANT: YES
| ECS Inc. International | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resonators | Resonators | Resonators | Resonators | Resonators | Resonators | Resonators |
| Product Number | ZTB455E | 301291 | 588568 | X921-ND | 808566-ZTB455E | 57AK4376 | ZTB455E |
| Product Name | Ceramic Resonators | Ceramic Resonators | Ceramic Resonators | Resonators | Resonators - ZTB455E | Crystal Resonator, 455Khz, Through Hole Rohs Compliant Ecs Inc International | Resonators |
| Resonator Type | Ceramic | Ceramic | Ceramic; Ceramic | RC Resonator | Ceramic | ||
| Features / Standards | RoHS | RoHS | RoHS | Lead-Free | RoHS | ||
| Frequency | 0.4550 MHz | 0.4550 MHz | 0.4550 MHz | 0.4550 MHz | 0.4550 MHz |