ECS Inc. International Resonators ZTA-6.00MG

Description
6MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
6MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - XC1732-ND - DigiKey
Thief River Falls, MN, United States
Resonators
XC1732-ND
Resonators XC1732-ND
6MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

6MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators ZTA-6.00MG
CERAMIC RES 6.0000MHZ T/H

CERAMIC RES 6.0000MHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number XC1732-ND ZTA-6.00MG
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch Through Hole
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-7-34R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 420 MHz
View Details