QUALCOMM, Incorporated Diplexer B39162B4391P810

Description
B39162B4391P810 is a GNSS diplexer filter combining 1197-1249 MHz and 1559-1606MHz bands. Ideal for use Pre-LNA, the diplexer is optimized for low insertion loss and features low group delay. The B39162B4391P810 is packaged in Chip Scale package and AEC-Q200 (Grade 1) qualified.
Request a Quote
Description
B39162B4391P810 is a GNSS diplexer filter combining 1197-1249 MHz and 1559-1606MHz bands. Ideal for use Pre-LNA, the diplexer is optimized for low insertion loss and features low group delay. The B39162B4391P810 is packaged in Chip Scale package and AEC-Q200 (Grade 1) qualified.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
B39162B4391P810 is a GNSS diplexer filter combining 1197-1249 MHz and 1559-1606MHz bands. Ideal for use Pre-LNA, the diplexer is optimized for low insertion loss and features low group delay. The B39162B4391P810 is packaged in Chip Scale package and AEC-Q200 (Grade 1) qualified.

B39162B4391P810 is a GNSS diplexer filter combining 1197-1249 MHz and 1559-1606MHz bands. Ideal for use Pre-LNA, the diplexer is optimized for low insertion loss and features low group delay. The B39162B4391P810 is packaged in Chip Scale package and AEC-Q200 (Grade 1) qualified.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number B39162B4391P810
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details
Duplexer - 5o40100760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.7000 dB
View Details
Duplexer / Diplexer 449 to 485MHz - UIYDX290120A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Passive MMIC 11GHz Diplexer/Reflectionless Filter - MDPX-00006PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details