Mini-Circuits RF Multiplexers ZDSS-K10G13G+

Description
SS DIPLEXER, DC-10.5/13.5-20 GHZ
Request a Quote Datasheet
Description
SS DIPLEXER, DC-10.5/13.5-20 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-ZDSS-K10G13G+-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-ZDSS-K10G13G+-ND
RF Multiplexers 3157-ZDSS-K10G13G+-ND
SS DIPLEXER, DC-10.5/13.5-20 GHZ

SS DIPLEXER, DC-10.5/13.5-20 GHZ

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Multiplexers
ZDSS-K10G13G+
RF and Wireless - RF Multiplexers ZDSS-K10G13G+
SS DIPLEXER, DC-10.5/13.5-20 GHZ

SS DIPLEXER, DC-10.5/13.5-20 GHZ

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-ZDSS-K10G13G+-ND ZDSS-K10G13G+
Product Name RF Multiplexers RF and Wireless - RF Multiplexers
Device Type Diplexer Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 2200MHz - UIYDX220125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
1850-1915MHz and 1930-1950MHz N-Female Coaxial Cavity Diplexer Rated at 100 Watts (CW) - HRT-DX(1882/1962)-702N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1.5 dB
View Details
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A05+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details
Duplexer - 5o40122760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details