QUALCOMM, Incorporated Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1A-R AR8035-AL1A-R

Description
Manufacturer: Atheros Win Source Part Number: 224834-AR8035-AL1A-R Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: AR8035 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): AR8035-AL1A; Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atheros Win Source Part Number: 224834-AR8035-AL1A-R Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: AR8035 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): AR8035-AL1A; Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1A-R - 224834-AR8035-AL1A-R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1A-R
224834-AR8035-AL1A-R
Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1A-R 224834-AR8035-AL1A-R
Manufacturer: Atheros Win Source Part Number: 224834-AR8035-AL1A-R Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: AR8035 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): AR8035-AL1A; Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Atheros
Win Source Part Number: 224834-AR8035-AL1A-R
Type: Transceiver
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: AR8035
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): AR8035-AL1A;
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 224834-AR8035-AL1A-R
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1A-R
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245EIB - 874168-ICL3245EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details