Quail Electronics IS 1293 INDIA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // India Power Cords 9844.079

Description
Our 9844 series features the standard, 2-prong, Indian Plug (IS 1293) with the IEC-60320-C7 Connector. TThese 2-conductor India power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 9844.079 is a India power cord that carries the BIS approval and is rated at 2.5A - 250V.
Datasheet
Description
Our 9844 series features the standard, 2-prong, Indian Plug (IS 1293) with the IEC-60320-C7 Connector. TThese 2-conductor India power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 9844.079 is a India power cord that carries the BIS approval and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IS 1293 INDIA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // India Power Cords - 9844.079 - Quail Electronics
Livermore, CA, United States
IS 1293 INDIA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // India Power Cords
9844.079
IS 1293 INDIA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // India Power Cords 9844.079
Our 9844 series features the standard, 2-prong, Indian Plug (IS 1293) with the IEC-60320-C7 Connector. TThese 2-conductor India power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 9844.079 is a India power cord that carries the BIS approval and is rated at 2.5A - 250V.

  • Our 9844 series features the standard, 2-prong, Indian Plug (IS 1293) with the IEC-60320-C7 Connector.
  • TThese 2-conductor India power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 9844.079 is a India power cord that carries the BIS approval and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9844.079
Product Name IS 1293 INDIA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // India Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860350 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 3x12 SJT Cable - 86060040 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details