Interpower International 3x2.50mm² Harmonized Cable 86020340

Description
Int'l Current Rating: 25A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Min Bend Radius: 7.5x cable diameter Cable Style: International Int'l Conductor Size: 2.50mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F Cable Color: Yellow Cable Standard: EN 50525 Approx. Outer Diameter: 9.2mm - 11.4mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.
Request a Quote
Description
Int'l Current Rating: 25A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Min Bend Radius: 7.5x cable diameter Cable Style: International Int'l Conductor Size: 2.50mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F Cable Color: Yellow Cable Standard: EN 50525 Approx. Outer Diameter: 9.2mm - 11.4mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 3x2.50mm² Harmonized Cable - 86020340 - Interpower
Oskaloosa, IA, United States
International 3x2.50mm² Harmonized Cable
86020340
International 3x2.50mm² Harmonized Cable 86020340
Int'l Current Rating: 25A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Min Bend Radius: 7.5x cable diameter Cable Style: International Int'l Conductor Size: 2.50mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F Cable Color: Yellow Cable Standard: EN 50525 Approx. Outer Diameter: 9.2mm - 11.4mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.

Int'l Current Rating: 25A

Int'l Voltage Rating: 300 / 500VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40ºC

Int'l Max Fix Inst Op Temp: +70ºC

Int'l Min Flex Op Temp: -5ºC

Min Bend Radius: 7.5x cable diameter

Cable Style: International

Int'l Conductor Size: 2.50mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Int'l Cable Type: H05VV-F

Cable Color: Yellow

Cable Standard: EN 50525

Approx. Outer Diameter: 9.2mm - 11.4mm

General Material: PVC

Oil Resistant: no

Fillerless: no

Shielded: no

CE Marking: yes

REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86020340
Product Name International 3x2.50mm² Harmonized Cable
Cord Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x12 AWG Cable - 86010610 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
South Africa 10Amp Cord Set w/Ang. C13 Connector - 86265040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Danish 6Amp Cord Set W/C13 Connector - 86280330 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sheet I Jumper Cord Set 18A - 86262030 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details