Quail Electronics IEC60309-32A-250V MALE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 9103.098

Description
Our 9103 series features the IEC309-32A-250V Male Plug with the IEC-60320-C19 Connector. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs) The 9103.098 carries the TUV approval and is rated at 16A - 250V.
Datasheet
Description
Our 9103 series features the IEC309-32A-250V Male Plug with the IEC-60320-C19 Connector. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs) The 9103.098 carries the TUV approval and is rated at 16A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
IEC60309-32A-250V MALE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
9103.098
IEC60309-32A-250V MALE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 9103.098
Our 9103 series features the IEC309-32A-250V Male Plug with the IEC-60320-C19 Connector. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs) The 9103.098 carries the TUV approval and is rated at 16A - 250V.

  • Our 9103 series features the IEC309-32A-250V Male Plug with the IEC-60320-C19 Connector.
  • IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets.
  • These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs)
  • The 9103.098 carries the TUV approval and is rated at 16A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9103.098
Product Name IEC60309-32A-250V MALE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 815073-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 236 inch (6000 mm)
View Details
IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 390001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Argentina 16Amp Power Cord - 86270330 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details