Quail Electronics IEC60309-16A-250V MALE to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 9102.1777N

Description
This variant of our 9102 series features the IEC309-16A-250V Male Plug with the Left Angle IEC-60320-C13 Connector. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C14 inlet. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 9102.1777N carries the TUV approval and is rated at 10A - 250V.
Datasheet
Description
This variant of our 9102 series features the IEC309-16A-250V Male Plug with the Left Angle IEC-60320-C13 Connector. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C14 inlet. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 9102.1777N carries the TUV approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
IEC60309-16A-250V MALE to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
9102.1777N
IEC60309-16A-250V MALE to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 9102.1777N
This variant of our 9102 series features the IEC309-16A-250V Male Plug with the Left Angle IEC-60320-C13 Connector. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C14 inlet. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 9102.1777N carries the TUV approval and is rated at 10A - 250V.

  • This variant of our 9102 series features the IEC309-16A-250V Male Plug with the Left Angle IEC-60320-C13 Connector.
  • IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets.
  • These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C14 inlet.
  • This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side.
  • The 9102.1777N carries the TUV approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9102.1777N
Product Name IEC60309-16A-250V MALE to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American Cordset w/C19 Angled Connector - 71804140250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
VAC17KS, North America, V-Lock cord retaining, 3.0 m, Connector C17, SJT 2x18 AWG, black - 3-101-794 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 2384530 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details