Quail Electronics IRAM 2073:2009 ARGENTINA to ROJ HOME // Power Cords // International Power Cords // Argentina Power Cords 9001.098

Description
Our 9001 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with an ROJ. These Argentinian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Argentinian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 9001.098 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet
Description
Our 9001 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with an ROJ. These Argentinian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Argentinian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 9001.098 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073:2009 ARGENTINA to ROJ HOME // Power Cords // International Power Cords // Argentina Power Cords - 9001.098 - Quail Electronics
Livermore, CA, United States
IRAM 2073:2009 ARGENTINA to ROJ HOME // Power Cords // International Power Cords // Argentina Power Cords
9001.098
IRAM 2073:2009 ARGENTINA to ROJ HOME // Power Cords // International Power Cords // Argentina Power Cords 9001.098
Our 9001 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with an ROJ. These Argentinian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Argentinian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 9001.098 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.

  • Our 9001 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with an ROJ.
  • These Argentinian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Argentinian wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 9001.098 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9001.098
Product Name IRAM 2073:2009 ARGENTINA to ROJ HOME // Power Cords // International Power Cords // Argentina Power Cords
Cord Color BLACK
Approvals RoHS; IRAM
Number of Conductors 3
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

Japanese Jumper Cord Set - 86254961 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1860485 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
Rated Voltage 30 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cord, Nema5-15P To Iec C13, 3M, 13A, White; Connector Type A Schurter - 47W0743 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
Rated Current 13 amps
View Details