Interpower Japanese Jumper Cord Set 86254961

Description
Current Rating: 15A Voltage Rating: 125VAC Length: 3.00m/9.84ft Temperature Rating: -10°C to 60°C Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Japanese Conductor Size: 2.0mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Length: 3.00m/9.84ft Temperature Rating: -10°C to 60°C Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Japanese Conductor Size: 2.0mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Japanese Jumper Cord Set - 86254961 - Interpower
Oskaloosa, IA, United States
Japanese Jumper Cord Set
86254961
Japanese Jumper Cord Set 86254961
Current Rating: 15A Voltage Rating: 125VAC Length: 3.00m/9.84ft Temperature Rating: -10°C to 60°C Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Japanese Conductor Size: 2.0mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no

Current Rating: 15A

Voltage Rating: 125VAC

Length: 3.00m/9.84ft

Temperature Rating: -10°C to 60°C

Plug Type: IEC 60320 Sheet E

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: Japanese

Conductor Size: 2.0mm²

Number of Conductors: 3

Cable Type: VCTF

Cable Color: Black

Cable Standard: JIS C 3306

Approx. Outer Diameter: 8.5mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86254961
Product Name Japanese Jumper Cord Set
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
Male End Type JIS 8303; IEC 60320 Sheet E
Cord Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Argentina 10Amp Cord Set w/Angled C13 Connector - 86270020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Japanese Cord Set with C13 Connector - 86277010 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
North American 7Amp Jumper Cord Set w/ C5 Connector - 86254190 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 3x.75mm°� H05VV-FWhite Cable - 86065110 - Interpower
Specs
Cord Color White
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details